Belden Inc. Shielded Cable, 1 Pair, 16Awg, 305M; Cable Shielding Belden 9575.00305

Description
SHIELDED CABLE, 1 PAIR, 16AWG, 305M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):305ft; Reel Length (Metric):93m; Jacket Colour:Red; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
SHIELDED CABLE, 1 PAIR, 16AWG, 305M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):305ft; Reel Length (Metric):93m; Jacket Colour:Red; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Cable, 1 Pair, 16Awg, 305M; Cable Shielding Belden - 74AC3348 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable, 1 Pair, 16Awg, 305M; Cable Shielding Belden
74AC3348
Shielded Cable, 1 Pair, 16Awg, 305M; Cable Shielding Belden 74AC3348
SHIELDED CABLE, 1 PAIR, 16AWG, 305M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):305ft; Reel Length (Metric):93m; Jacket Colour:Red; No. of Max Strands x Strand RoHS Compliant: Yes

SHIELDED CABLE, 1 PAIR, 16AWG, 305M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):305ft; Reel Length (Metric):93m; Jacket Colour:Red; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC3348
Product Name Shielded Cable, 1 Pair, 16Awg, 305M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details