Belden Inc. Unshld Multipair, 1 Pair, 16Awg, 305M; Cable Shielding Belden 9572.00305

Description
UNSHLD MULTIPAIR, 1 PAIR, 16AWG, 305M; Cable Shielding:Unscreened ; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):305ft; Reel Length (Metric):93m; Jacket Colour:Red; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
UNSHLD MULTIPAIR, 1 PAIR, 16AWG, 305M; Cable Shielding:Unscreened ; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):305ft; Reel Length (Metric):93m; Jacket Colour:Red; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Multipair, 1 Pair, 16Awg, 305M; Cable Shielding Belden - 74AC3347 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Multipair, 1 Pair, 16Awg, 305M; Cable Shielding Belden
74AC3347
Unshld Multipair, 1 Pair, 16Awg, 305M; Cable Shielding Belden 74AC3347
UNSHLD MULTIPAIR, 1 PAIR, 16AWG, 305M; Cable Shielding:Unscreened ; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):305ft; Reel Length (Metric):93m; Jacket Colour:Red; No. of Max Strands x Strand RoHS Compliant: Yes

UNSHLD MULTIPAIR, 1 PAIR, 16AWG, 305M; Cable Shielding:Unscreened; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):305ft; Reel Length (Metric):93m; Jacket Colour:Red; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC3347
Product Name Unshld Multipair, 1 Pair, 16Awg, 305M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Brown PVC Single Wire - 55010190 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details