Belden Inc. Multiple Conductor Cables 9562 0601000

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5795-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5795-1000-ND
Multiple Conductor Cables BEL5795-1000-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG 1000.0' (304.8m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multipair Cable 2Pr 1000Ft 300V Chrome; Cable Shielding Belden - 02F5413 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 2Pr 1000Ft 300V Chrome; Cable Shielding Belden
02F5413
Unshielded Multipair Cable 2Pr 1000Ft 300V Chrome; Cable Shielding Belden 02F5413
UNSHIELDED MULTIPAIR CABLE 2PR 1000FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 2PR 1000FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5795-1000-ND 02F5413
Product Name Multiple Conductor Cables Unshielded Multipair Cable 2Pr 1000Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/300-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers