Belden Inc. Multiple Conductor Cables 9559 0601000

Description
18 (9 Pair) Conductor Multi-Pair Cable Chrome 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
18 (9 Pair) Conductor Multi-Pair Cable Chrome 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2367-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2367-ND
Multiple Conductor Cables BEL2367-ND
18 (9 Pair) Conductor Multi-Pair Cable Chrome 18 AWG Foil 1000.0' (304.8m)

18 (9 Pair) Conductor Multi-Pair Cable Chrome 18 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 9Pr 1000Ft 600V Chrome; Cable Shielding Belden - 29M7292 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 9Pr 1000Ft 600V Chrome; Cable Shielding Belden
29M7292
Shielded Multipair Cable 9Pr 1000Ft 600V Chrome; Cable Shielding Belden 29M7292
SHIELDED MULTIPAIR CABLE 9PR 1000FT 600V CHROME; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 9PR 1000FT 600V CHROME; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2367-ND 29M7292
Product Name Multiple Conductor Cables Shielded Multipair Cable 9Pr 1000Ft 600V Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Twisted Pair & Multicore Data Cable - 2769918 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -196 C (-321 F)
View Details