CABLE, COAXIAL, 2 COAX, RG59, 23AWG, 75OHM, 500FT; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 03F2933 |
| Product Name | Cable, Coaxial, 2 Coax, Rg59, 23Awg, 75Ohm, 500Ft; Coaxial Cable Type Belden |
| Cable Type | Coaxial |