Belden Inc. High Perform Instr, 4 Pr #18 Str TC, PVC Ins E2, OS, PVC Jkt, PLTC 9554

Description
High Performance Instrumentation, 4 Pair 18AWG (19x30) Tinned Copper, PVC Insulation E2 Color Code, Overall Beldfoil® Shield, PVC Outer Jacket, PLTC
Description
High Performance Instrumentation, 4 Pair 18AWG (19x30) Tinned Copper, PVC Insulation E2 Color Code, Overall Beldfoil® Shield, PVC Outer Jacket, PLTC
Datasheet
Datasheet Summary
Powered by GS/AI

The Belden 9554 is a high-performance instrumentation cable featuring four pairs of 18 AWG tinned copper conductors. It is designed for applications involving instrumentation, sensors, valves, and control signals such as 4-20mA and 0-10V. The cable is insulated with PVC and has a nominal insulation thickness of 0.019 inches, with a color code compliant with ICEA Chart E2. This cable includes an overall Beldfoil® shield made from bi-laminate material, providing 100% coverage for enhanced signal integrity. The outer jacket is also made of PVC, with a nominal thickness of 0.053 inches and a diameter of 0.466 inches. The cable is rated for a maximum current of 3.5 amps per conductor at 25°C and has a UL voltage rating of 300 V. The operating temperature range is from -30°C to +105°C, making it suitable for various environmental conditions, including indoor and outdoor use. It complies with multiple safety and environmental standards, including UL 1685 and CPR Euroclass Eca. The cable is also designed for easy installation, with a minimum installation bend radius of 4.7 inches and a maximum pull tension of 220 lbs.

Datasheet Summary
Powered by GS/AI

The Belden 9554 is a high-performance instrumentation cable featuring four pairs of 18 AWG tinned copper conductors. It is designed for applications involving instrumentation, sensors, valves, and control signals such as 4-20mA and 0-10V. The cable is insulated with PVC and has a nominal insulation thickness of 0.019 inches, with a color code compliant with ICEA Chart E2. This cable includes an overall Beldfoil® shield made from bi-laminate material, providing 100% coverage for enhanced signal integrity. The outer jacket is also made of PVC, with a nominal thickness of 0.053 inches and a diameter of 0.466 inches. The cable is rated for a maximum current of 3.5 amps per conductor at 25°C and has a UL voltage rating of 300 V. The operating temperature range is from -30°C to +105°C, making it suitable for various environmental conditions, including indoor and outdoor use. It complies with multiple safety and environmental standards, including UL 1685 and CPR Euroclass Eca. The cable is also designed for easy installation, with a minimum installation bend radius of 4.7 inches and a maximum pull tension of 220 lbs.

Suppliers

Company
Product
Description
Supplier Links
High Perform Instr, 4 Pr #18 Str TC, PVC Ins E2, OS, PVC Jkt, PLTC - 9554 - Belden Inc.
St. Louis, MO, United States
High Perform Instr, 4 Pr #18 Str TC, PVC Ins E2, OS, PVC Jkt, PLTC
9554
High Perform Instr, 4 Pr #18 Str TC, PVC Ins E2, OS, PVC Jkt, PLTC 9554
High Performance Instrumentation, 4 Pair 18AWG (19x30) Tinned Copper, PVC Insulation E2 Color Code, Overall Beldfoil® Shield, PVC Outer Jacket, PLTC

High Performance Instrumentation, 4 Pair 18AWG (19x30) Tinned Copper, PVC Insulation E2 Color Code, Overall Beldfoil® Shield, PVC Outer Jacket, PLTC

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 9554
Product Name High Perform Instr, 4 Pr #18 Str TC, PVC Ins E2, OS, PVC Jkt, PLTC
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC - Polyvinyl Chloride
Cable Conductor Copper; Tinned Copper - Stranded
Cable Shielding Foil; Foil(s) or Copper Tape(s)
Unlock Full Specs
to access all available technical data