Belden Inc. Shielded Multipair Cable 4Pr 1000Ft 300V Chrome; Cable Shielding Belden 9554-1000-60

Description
SHIELDED MULTIPAIR CABLE 4PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 4PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 4Pr 1000Ft 300V Chrome; Cable Shielding Belden - 03F6134 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 4Pr 1000Ft 300V Chrome; Cable Shielding Belden
03F6134
Shielded Multipair Cable 4Pr 1000Ft 300V Chrome; Cable Shielding Belden 03F6134
SHIELDED MULTIPAIR CABLE 4PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 4PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F6134
Product Name Shielded Multipair Cable 4Pr 1000Ft 300V Chrome; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details