Belden Inc. Shielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden 9553-1000-60

Description
SHIELDED MULTIPAIR CABLE 3PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes
Description
SHIELDED MULTIPAIR CABLE 3PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Shielded Multipair Cable 3Pr 1000Ft 300V Chrome features three pairs of 18 AWG stranded tinned copper conductors, providing reliable electrical performance. The cable is insulated with PVC and has an overall Beldfoil® shield that offers 100% coverage, enhancing its resistance to electromagnetic interference. The outer jacket is also made of PVC, with a nominal wall thickness of 1.3462 mm, ensuring durability and protection. This cable is rated for a maximum operating voltage of 300V RMS and is suitable for various applications, including indoor, outdoor, and burial installations. It has a temperature operating range of -30°C to +105°C and complies with multiple standards, including NEC/(UL) CMG, ITC, and PLTC. The cable's design includes a ripcord for easy jacket removal and a drain wire for grounding purposes. Engineers considering this cable should note its mechanical characteristics, such as a maximum recommended pulling tension of 346.960 N and a minimum bend radius of 104.140 mm. The cable is also RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Shielded Multipair Cable 3Pr 1000Ft 300V Chrome features three pairs of 18 AWG stranded tinned copper conductors, providing reliable electrical performance. The cable is insulated with PVC and has an overall Beldfoil® shield that offers 100% coverage, enhancing its resistance to electromagnetic interference. The outer jacket is also made of PVC, with a nominal wall thickness of 1.3462 mm, ensuring durability and protection. This cable is rated for a maximum operating voltage of 300V RMS and is suitable for various applications, including indoor, outdoor, and burial installations. It has a temperature operating range of -30°C to +105°C and complies with multiple standards, including NEC/(UL) CMG, ITC, and PLTC. The cable's design includes a ripcord for easy jacket removal and a drain wire for grounding purposes. Engineers considering this cable should note its mechanical characteristics, such as a maximum recommended pulling tension of 346.960 N and a minimum bend radius of 104.140 mm. The cable is also RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden - 03F6131 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden
03F6131
Shielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden 03F6131
SHIELDED MULTIPAIR CABLE 3PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 3PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F6131
Product Name Shielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details