Belden Inc. Multiple Conductor Cables 9550 060500

Description
100 (50 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
100 (50 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6928-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6928-500-ND
Multiple Conductor Cables BEL6928-500-ND
100 (50 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)

100 (50 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipaired Cable, 50 Pairs, 24Awg, 500Ft, 300V; Cable Shielding Belden - 87K7372 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipaired Cable, 50 Pairs, 24Awg, 500Ft, 300V; Cable Shielding Belden
87K7372
Shielded Multipaired Cable, 50 Pairs, 24Awg, 500Ft, 300V; Cable Shielding Belden 87K7372
SHIELDED MULTIPAIRED CABLE, 50 PAIRS, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:50 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED MULTIPAIRED CABLE, 50 PAIRS, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:50 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6928-500-ND 87K7372
Product Name Multiple Conductor Cables Shielded Multipaired Cable, 50 Pairs, 24Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details