Belden Inc. Multiple Conductor Cables 9545 060500

Description
40 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
40 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5787-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5787-500-ND
Multiple Conductor Cables BEL5787-500-ND
40 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 500.0' (152.4m)

40 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 40 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden - 87K7371 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 40 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden
87K7371
Shielded Multiconductor Cable, 40 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden 87K7371
SHIELDED MULTICONDUCTOR CABLE, 40 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:40Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 40 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:40Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5787-500-ND 87K7371
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 40 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12/M8-S-G-1M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 15M Rohs Compliant Sensata/bei Sensors - 75AJ3571 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Cable Assemblies - Coaxial Cables (RF) - 1025-18 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details