Belden Inc. Multiple Conductor Cables 9545 0601000

Description
40 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
40 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5786-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5786-1000-ND
Multiple Conductor Cables BEL5786-1000-ND
40 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)

40 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 40 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden - 03F3354 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 40 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden
03F3354
Shielded Multiconductor Cable, 40 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden 03F3354
SHIELDED MULTICONDUCTOR CABLE, 40 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:40Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 40 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:40Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5786-1000-ND 03F3354
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 40 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322421-6 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 27.89 ft (85 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers
Stability Cables - SP-185-MM-12-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Circular Cable Assemblies - 2171-NEBC-D8W4-ES-30-N-S-D8W4-ET-ND - DigiKey
Specs
Cable Length 98.4 ft (300 dm)
View Details