Belden Inc. Multiple Conductor Cables 9544 060100

Description
30 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
30 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1867-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1867-100-ND
Multiple Conductor Cables BEL1867-100-ND
30 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 100.0' (30.5m)

30 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Cable; 30 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 100 ft. - 70005232 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 30 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 100 ft.
70005232
Cable; 30 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 100 ft. 70005232
Tinned copper stranded conductors cabled, S-R PVC insulated. Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire. Chrome PVC jacket. UL recognized 2464; 300 V, 80°C. CSA Type T2; NEC Type CMG. For EIA RS-232 applications.

Tinned copper stranded conductors cabled, S-R PVC insulated. Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire. Chrome PVC jacket. UL recognized 2464; 300 V, 80°C. CSA Type T2; NEC Type CMG. For EIA RS-232 applications.

Supplier's Site
Shielded Multiconductor Cable, 30 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden - 87K7370 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 30 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden
87K7370
Shielded Multiconductor Cable, 30 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden 87K7370
SHIELDED MULTICONDUCTOR CABLE, 30 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:30Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 30 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:30Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number BEL1867-100-ND 70005232 87K7370
Product Name Multiple Conductor Cables Cable; 30 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 100 ft. Shielded Multiconductor Cable, 30 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Phase-Stable Flex Cable, DC-26.5 GHz., 3.28 ft. (1 m) - CBN-1M-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details