Belden Inc. Multiple Conductor Cables 9542 060100

Description
20 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
20 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1866-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1866-100-ND
Multiple Conductor Cables BEL1866-100-ND
20 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 100.0' (30.5m)

20 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 20 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden - 87K7367 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 20 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden
87K7367
Shielded Multiconductor Cable, 20 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden 87K7367
SHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:20Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:20Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable; 20 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 100 ft. - 70005230 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 20 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 100 ft.
70005230
Cable; 20 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 100 ft. 70005230
Tinned copper stranded conductors cabled, S-R PVC insulated. Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire. Chrome PVC jacket. UL recognized 2464; 300 V, 80°C. CSA Type T2; NEC Type CMG. For EIA RS-232 applications.

Tinned copper stranded conductors cabled, S-R PVC insulated. Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire. Chrome PVC jacket. UL recognized 2464; 300 V, 80°C. CSA Type T2; NEC Type CMG. For EIA RS-232 applications.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Serial Cables
Product Number BEL1866-100-ND 87K7367 70005230
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 20 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden Cable; 20 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 100 ft.
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Cable Assemblies - Coaxial Cables (RF) - 1084305-1 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.2953 ft (0.8999 dm)
Rated Temperature -40 to 125 C (-40 to 257 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details