The Shielded Multiconductor Cable, part number 15B3902, features 15 conductors made of 24 AWG stranded tinned copper, designed for EIA RS-232 applications. The cable is insulated with semi-rigid PVC and is shielded with Beldfoil® aluminum foil-polyester tape, providing 100% coverage. It includes a tinned copper drain wire and is encased in a PVC jacket with a nominal wall thickness of 0.032 inches. This cable operates within a temperature range of -30°C to +80°C and has a maximum operating voltage of 300V RMS. The nominal capacitance is 30 pF/ft between conductors and 55 pF/ft between conductors and the shield. The cable has a DC resistance of 25 ohms per 1000 ft for the conductors and 18 ohms per 1000 ft for the outer shield. It is compliant with various standards, including UL AWM Style 2464 and RoHS directives, making it suitable for indoor use. The overall diameter of the cable is 0.284 inches, and it weighs 52 lbs per 1000 ft.
15 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 500.0' (152.4m)
SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:15Conduct
Tinned copper stranded conductors cabled, S-R PVC insulated. Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire. Chrome PVC jacket. UL recognized 2464; 300 V, 80°C. CSA Type T2; NEC Type CMG. For EIA RS-232 applications.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Serial Cables |
| Product Number | BEL1412-500-ND | 15B3902 | 70005243 |
| Product Name | Multiple Conductor Cables | Shielded Multiconductor Cable, 15 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden | Cable; 15 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 500 ft. |
| Product Category | Cable | Cable | |
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper, Tinned | ||
| Cable Shielding | Foil |