Belden Inc. Multiple Conductor Cables 9541 060100

Description
15 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1411-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1411-100-ND
Multiple Conductor Cables BEL1411-100-ND
15 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 100.0' (30.5m)

15 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 15 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden - 03F1651 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 15 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden
03F1651
Shielded Multiconductor Cable, 15 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden 03F1651
SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:15Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable; 15 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 100 ft. - 70005229 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 15 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 100 ft.
70005229
Cable; 15 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 100 ft. 70005229
Tinned copper stranded conductors cabled, S-R PVC insulated. Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire. Chrome PVC jacket. UL recognized 2464; 300 V, 80°C. CSA Type T2; NEC Type CMG. For EIA RS-232 applications.

Tinned copper stranded conductors cabled, S-R PVC insulated. Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire. Chrome PVC jacket. UL recognized 2464; 300 V, 80°C. CSA Type T2; NEC Type CMG. For EIA RS-232 applications.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Serial Cables
Product Number BEL1411-100-ND 03F1651 70005229
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 15 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden Cable; 15 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 100 ft.
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-5400-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/525-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers