Belden Inc. Multiple Conductor Cables 9540 0605000

Description
10 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 5000' (1524.0m)
Request a Quote Datasheet
Description
10 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 5000' (1524.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6923-5000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6923-5000-ND
Multiple Conductor Cables BEL6923-5000-ND
10 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 5000' (1524.0m)

10 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 5000' (1524.0m)

Buy Now Datasheet
Shielded Multiconductor Cable, 10 Conductor, 24Awg, 5000Ft, 300V; Cable Shielding Belden - 14R9483 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 10 Conductor, 24Awg, 5000Ft, 300V; Cable Shielding Belden
14R9483
Shielded Multiconductor Cable, 10 Conductor, 24Awg, 5000Ft, 300V; Cable Shielding Belden 14R9483
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 24AWG, 5000FT, 300V; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 24AWG, 5000FT, 300V; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6923-5000-ND 14R9483
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 10 Conductor, 24Awg, 5000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details