Belden Inc. Multiple Conductor Cables 9540 060100

Description
10 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
10 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1408-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1408-100-ND
Multiple Conductor Cables BEL1408-100-ND
10 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 100.0' (30.5m)

10 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 10 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden - 03F1648 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 10 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden
03F1648
Shielded Multiconductor Cable, 10 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden 03F1648
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable; 10 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 100 ft. - 70005228 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 10 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 100 ft.
70005228
Cable; 10 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 100 ft. 70005228
Tinned copper stranded conductors cabled, S-R PVC insulated. Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire. Chrome PVC jacket. UL recognized 2464; 300 V, 80°C. CSA Type T2; NEC Type CMG. For EIA RS-232 applications.

Tinned copper stranded conductors cabled, S-R PVC insulated. Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire. Chrome PVC jacket. UL recognized 2464; 300 V, 80°C. CSA Type T2; NEC Type CMG. For EIA RS-232 applications.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Serial Cables
Product Number BEL1408-100-ND 03F1648 70005228
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 10 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden Cable; 10 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 100 ft.
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-0,25M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.8202 ft (2.5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
USB Cable Assemblies - 2528300-3 - TE Connectivity
Specs
Product Type USB Type A Plug
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
2 suppliers
Stability Cables - SF-292-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Connecting cable - NEBU-M12G5-K-0.5-M12W5 - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details