Belden Inc. Multiple Conductor Cables 9538 060U1000

Description
8 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5255-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5255-1000-ND
Multiple Conductor Cables BEL5255-1000-ND
8 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)

8 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 8 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden - 03F1644 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 8 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden
03F1644
Shielded Multiconductor Cable, 8 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden 03F1644
SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5255-1000-ND 03F1644
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 8 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-2300/405-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers