Belden Inc. Multiple Conductor Cables 9538 0605000

Description
8 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 5000' (1524.0m)
Request a Quote Datasheet
Description
8 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 5000' (1524.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6921-5000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6921-5000-ND
Multiple Conductor Cables BEL6921-5000-ND
8 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 5000' (1524.0m)

8 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 5000' (1524.0m)

Buy Now Datasheet
Multiconductor Shielded Cable, 8 Conductor, 24Awg, 5000Ft; Cable Shielding Belden - 46T9589 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Shielded Cable, 8 Conductor, 24Awg, 5000Ft; Cable Shielding Belden
46T9589
Multiconductor Shielded Cable, 8 Conductor, 24Awg, 5000Ft; Cable Shielding Belden 46T9589
MULTICONDUCTOR SHIELDED CABLE, 8 CONDUCTOR, 24AWG, 5000FT; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:ChromeRoHS Compliant: Yes

MULTICONDUCTOR SHIELDED CABLE, 8 CONDUCTOR, 24AWG, 5000FT; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:ChromeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6921-5000-ND 46T9589
Product Name Multiple Conductor Cables Multiconductor Shielded Cable, 8 Conductor, 24Awg, 5000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details