Belden Inc. Multiple Conductor Cables 9536 060U500

Description
6 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 500.0' (152.4m)
Request a Quote
Description
6 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 500.0' (152.4m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Shielded Multiconductor Cable features six 24 AWG stranded tinned copper conductors, designed for EIA RS-232 applications. It is equipped with semi-rigid PVC insulation and an overall Beldfoil® shield that provides 100% coverage, enhancing its resistance to electromagnetic interference. The cable includes a tinned copper drain wire and is encased in a PVC jacket with a nominal wall thickness of 0.032 inches. This cable operates within a temperature range of -30°C to +80°C and has a maximum operating voltage of 300V RMS. It has a nominal capacitance of 33 pF/ft between conductors and 65 pF/ft between conductors and the shield. The DC resistance at 20°C is 25 ohms per 1000 ft for the conductors and 18 ohms per 1000 ft for the shield. The cable is compliant with various standards, including UL AWM Style 2464 and RoHS directives, making it suitable for indoor applications. The overall diameter of the cable is approximately 0.209 inches, and it is available in a 500 ft reel.

Datasheet Summary
Powered by GS/AI

The Shielded Multiconductor Cable features six 24 AWG stranded tinned copper conductors, designed for EIA RS-232 applications. It is equipped with semi-rigid PVC insulation and an overall Beldfoil® shield that provides 100% coverage, enhancing its resistance to electromagnetic interference. The cable includes a tinned copper drain wire and is encased in a PVC jacket with a nominal wall thickness of 0.032 inches. This cable operates within a temperature range of -30°C to +80°C and has a maximum operating voltage of 300V RMS. It has a nominal capacitance of 33 pF/ft between conductors and 65 pF/ft between conductors and the shield. The DC resistance at 20°C is 25 ohms per 1000 ft for the conductors and 18 ohms per 1000 ft for the shield. The cable is compliant with various standards, including UL AWM Style 2464 and RoHS directives, making it suitable for indoor applications. The overall diameter of the cable is approximately 0.209 inches, and it is available in a 500 ft reel.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5252-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5252-500-ND
Multiple Conductor Cables BEL5252-500-ND
6 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 500.0' (152.4m)

6 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multicore Screened Cable, Computer, 6 Core, 24 Awg, 0.2 Mm , 7 X 0.2Mm, 498.69 Ft, 152.4 M Rohs Compliant Belden - 35M3494 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Screened Cable, Computer, 6 Core, 24 Awg, 0.2 Mm , 7 X 0.2Mm, 498.69 Ft, 152.4 M Rohs Compliant Belden
35M3494
Multicore Screened Cable, Computer, 6 Core, 24 Awg, 0.2 Mm , 7 X 0.2Mm, 498.69 Ft, 152.4 M Rohs Compliant Belden 35M3494
Multicore Screened Cable, Computer, 6 Core, 24 AWG, 0.2 mm , 7 x 0.2mm, 498.69 ft, 152.4 m RoHS Compliant: Yes

Multicore Screened Cable, Computer, 6 Core, 24 AWG, 0.2 mm , 7 x 0.2mm, 498.69 ft, 152.4 m RoHS Compliant: Yes

Supplier's Site Datasheet
Shielded Multiconductor Cable, 6 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden - 03F1637 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 6 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden
03F1637
Shielded Multiconductor Cable, 6 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden 03F1637
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number BEL5252-500-ND 35M3494 03F1637
Product Name Multiple Conductor Cables Multicore Screened Cable, Computer, 6 Core, 24 Awg, 0.2 Mm , 7 X 0.2Mm, 498.69 Ft, 152.4 M Rohs Compliant Belden Shielded Multiconductor Cable, 6 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
ZK2000-2124-3xxx | Sensor cable, PVC, 3 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/501-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers