Belden Inc. Multiple Conductor Cables 9536 0605000

Description
6 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 5000' (1524.0m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 5000' (1524.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6919-5000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6919-5000-ND
Multiple Conductor Cables BEL6919-5000-ND
6 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 5000' (1524.0m)

6 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 5000' (1524.0m)

Buy Now Datasheet
Multiconductor Shielded Cable, 6 Conductor, 24Awg, 5000Ft; Cable Shielding Belden - 14R9481 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Shielded Cable, 6 Conductor, 24Awg, 5000Ft; Cable Shielding Belden
14R9481
Multiconductor Shielded Cable, 6 Conductor, 24Awg, 5000Ft; Cable Shielding Belden 14R9481
MULTICONDUCTOR SHIELDED CABLE, 6 CONDUCTOR, 24AWG, 5000FT; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:ChromeRoHS Compliant: Yes

MULTICONDUCTOR SHIELDED CABLE, 6 CONDUCTOR, 24AWG, 5000FT; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:ChromeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6919-5000-ND 14R9481
Product Name Multiple Conductor Cables Multiconductor Shielded Cable, 6 Conductor, 24Awg, 5000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZK1031-6300-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3037/305-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details