Belden Inc. Multiple Conductor Cables 9535 0601000

Description
5 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5773-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5773-1000-ND
Multiple Conductor Cables BEL5773-1000-ND
5 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)

5 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Cable; 5 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 1000 ft. - 70005251 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 5 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 1000 ft.
70005251
Cable; 5 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 1000 ft. 70005251
Multiconductor Cable Overall Beldfoil® Shield, PVC Jacket, 300 V, 80°C Operating Temperature Tinned copper stranded conductors cabled, S-R PVC insulated. Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire. Chrome PVC jacket. UL recognized 2464; 300 V, 80°C. CSA Type T2; NEC Type CMG. For EIA RS-232 applications. 24 AWG stranded drain wire.

Multiconductor Cable Overall Beldfoil® Shield, PVC Jacket, 300 V, 80°C Operating Temperature
Tinned copper stranded conductors cabled, S-R PVC insulated. Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire. Chrome PVC jacket. UL recognized 2464; 300 V, 80°C. CSA Type T2; NEC Type CMG. For EIA RS-232 applications.
24 AWG stranded drain wire.

Supplier's Site
Shielded Multiconductor Cable, 5 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden - 15B3891 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 5 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden
15B3891
Shielded Multiconductor Cable, 5 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden 15B3891
SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number BEL5773-1000-ND 70005251 15B3891
Product Name Multiple Conductor Cables Cable; 5 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 1000 ft. Shielded Multiconductor Cable, 5 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
RP SMA Male St. Connector With RG0.81 (L-10CM) + 2*MHF4 Connector (Y-Type Splitter Combiner) - ET-SMRS-13BL10C-2MHF4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type 2 x U.fl IPX IPEX4 MHF4 Female Jack
View Details