Belden Inc. Multiple Conductor Cables 9535 060100

Description
5 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1399-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1399-100-ND
Multiple Conductor Cables BEL1399-100-ND
5 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Cable; 5 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 100 ft. - 70005223 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 5 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 100 ft.
70005223
Cable; 5 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 100 ft. 70005223
Tinned copper stranded conductors cabled, S-R PVC insulated. Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire. Chrome PVC jacket. UL recognized 2464; 300 V, 80°C. CSA Type T2; NEC Type CMG. For EIA RS-232 applications.

Tinned copper stranded conductors cabled, S-R PVC insulated. Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire. Chrome PVC jacket. UL recognized 2464; 300 V, 80°C. CSA Type T2; NEC Type CMG. For EIA RS-232 applications.

Supplier's Site
Shielded Multiconductor Cable, 5 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden - 03F1633 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 5 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden
03F1633
Shielded Multiconductor Cable, 5 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden 03F1633
SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number BEL1399-100-ND 70005223 03F1633
Product Name Multiple Conductor Cables Cable; 5 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 100 ft. Shielded Multiconductor Cable, 5 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SFNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details