Belden Inc. Multiple Conductor Cables 9534 0601000

Description
4 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1397-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1397-1000-ND
Multiple Conductor Cables BEL1397-1000-ND
4 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden - 07C8677 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden
07C8677
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden 07C8677
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable; 4 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 1000 ft. - 70005250 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 4 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 1000 ft.
70005250
Cable; 4 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 1000 ft. 70005250
Multiconductor Cable Overall Beldfoil® Shield, PVC Jacket, 300 V, 80°C Operating Temperature Tinned copper stranded conductors cabled, S-R PVC insulated. Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire. Chrome PVC jacket. UL recognized 2464; 300 V, 80°C. CSA Type T2; NEC Type CMG. For EIA RS-232 applications. 24 AWG stranded drain wire.

Multiconductor Cable Overall Beldfoil® Shield, PVC Jacket, 300 V, 80°C Operating Temperature
Tinned copper stranded conductors cabled, S-R PVC insulated. Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire. Chrome PVC jacket. UL recognized 2464; 300 V, 80°C. CSA Type T2; NEC Type CMG. For EIA RS-232 applications.
24 AWG stranded drain wire.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Serial Cables
Product Number BEL1397-1000-ND 07C8677 70005250
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 4 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden Cable; 4 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 1000 ft.
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
4 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109C-04-0450L - Harwin Plc
Specs
Cable Type Coaxial
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Motor cable - NEBM-M23G15-EH-5-Q7N-R3LEG14 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type RJ-45; M23x1
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details