Belden Inc. Multiple Conductor Cables 9533 060U1000

Description
3 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5245-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5245-1000-ND
Multiple Conductor Cables BEL5245-1000-ND
3 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 3 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden - 03F1629 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden
03F1629
Shielded Multiconductor Cable, 3 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden 03F1629
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site
Multicore Screened Cable, Computer, 3 Core, 24 Awg, 0.2 Mm , 7 X 0.2Mm, 1000 Ft, 304.8 M Rohs Compliant Belden - 31Y6633 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Screened Cable, Computer, 3 Core, 24 Awg, 0.2 Mm , 7 X 0.2Mm, 1000 Ft, 304.8 M Rohs Compliant Belden
31Y6633
Multicore Screened Cable, Computer, 3 Core, 24 Awg, 0.2 Mm , 7 X 0.2Mm, 1000 Ft, 304.8 M Rohs Compliant Belden 31Y6633
Multicore Screened Cable, Computer, 3 Core, 24 AWG, 0.2 mm , 7 x 0.2mm, 1000 ft, 304.8 m RoHS Compliant: Yes

Multicore Screened Cable, Computer, 3 Core, 24 AWG, 0.2 mm , 7 x 0.2mm, 1000 ft, 304.8 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number BEL5245-1000-ND 03F1629 31Y6633
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 3 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden Multicore Screened Cable, Computer, 3 Core, 24 Awg, 0.2 Mm , 7 X 0.2Mm, 1000 Ft, 304.8 M Rohs Compliant Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MF-24 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details