Belden Inc. Multiple Conductor Cables 9533 060500

Description
3 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1395-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1395-500-ND
Multiple Conductor Cables BEL1395-500-ND
3 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 500.0' (152.4m)

3 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Cable; 3 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 500 ft. - 70005235 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 3 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 500 ft.
70005235
Cable; 3 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 500 ft. 70005235
Tinned copper stranded conductors cabled, S-R PVC insulated. Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire. Chrome PVC jacket. UL recognized 2464; 300 V, 80°C. CSA Type T2; NEC Type CMG. For EIA RS-232 applications.

Tinned copper stranded conductors cabled, S-R PVC insulated. Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire. Chrome PVC jacket. UL recognized 2464; 300 V, 80°C. CSA Type T2; NEC Type CMG. For EIA RS-232 applications.

Supplier's Site
Shielded Multiconductor Cable, 3 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden - 87K1901 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden
87K1901
Shielded Multiconductor Cable, 3 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden 87K1901
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number BEL1395-500-ND 70005235 87K1901
Product Name Multiple Conductor Cables Cable; 3 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 500 ft. Shielded Multiconductor Cable, 3 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Precision Test Cable, 50.0 GHz, 24.0″ - T50-2FT-VFVM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -18 to 28 C (-0.4000 to 82.4 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details