Belden Inc. Shld Flex Cable, 3Cond, 24Awg, 15.24M; Cable Shielding Belden 9533-06050

Description
SHLD FLEX CABLE, 3COND, 24AWG, 15.24M; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:Chrome; Jacket Material:PVCRoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 3COND, 24AWG, 15.24M; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:Chrome; Jacket Material:PVCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 3Cond, 24Awg, 15.24M; Cable Shielding Belden - 99Y5200 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 24Awg, 15.24M; Cable Shielding Belden
99Y5200
Shld Flex Cable, 3Cond, 24Awg, 15.24M; Cable Shielding Belden 99Y5200
SHLD FLEX CABLE, 3COND, 24AWG, 15.24M; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:Chrome; Jacket Material:PVCRoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 24AWG, 15.24M; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:Chrome; Jacket Material:PVCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99Y5200
Product Name Shld Flex Cable, 3Cond, 24Awg, 15.24M; Cable Shielding Belden
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/409-100 - WAGO
Specs
Application Instrumentation and Control
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Twisted Pair & Multicore Data Cable - 349883 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details