Belden Inc. Multiple Conductor Cables 9533 0601000

Description
3 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5772-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5772-1000-ND
Multiple Conductor Cables BEL5772-1000-ND
3 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Cable; 3 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 1000 ft. - 70005249 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 3 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 1000 ft.
70005249
Cable; 3 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 1000 ft. 70005249
Multiconductor Cable Overall Beldfoil® Shield, PVC Jacket, 300 V, 80°C Operating Temperature Tinned copper stranded conductors cabled, S-R PVC insulated. Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire. Chrome PVC jacket. UL recognized 2464; 300 V, 80°C. CSA Type T2; NEC Type CMG. For EIA RS-232 applications. 24 AWG stranded drain wire.

Multiconductor Cable Overall Beldfoil® Shield, PVC Jacket, 300 V, 80°C Operating Temperature
Tinned copper stranded conductors cabled, S-R PVC insulated. Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire. Chrome PVC jacket. UL recognized 2464; 300 V, 80°C. CSA Type T2; NEC Type CMG. For EIA RS-232 applications.
24 AWG stranded drain wire.

Supplier's Site
Shielded Multiconductor Cable, 3 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden - 15B3889 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden
15B3889
Shielded Multiconductor Cable, 3 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden 15B3889
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number BEL5772-1000-ND 70005249 15B3889
Product Name Multiple Conductor Cables Cable; 3 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 1000 ft. Shielded Multiconductor Cable, 3 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/403-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details