Belden Inc. Multiple Conductor Cables 9527 060500

Description
54 (27 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
54 (27 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2715-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2715-500-ND
Multiple Conductor Cables BEL2715-500-ND
54 (27 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)

54 (27 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Paired Cable; Cable Shielding Belden - 03F6124 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Paired Cable; Cable Shielding Belden
03F6124
Shielded Paired Cable; Cable Shielding Belden 03F6124
SHIELDED PAIRED CABLE; Cable Shielding:Shielded; No. of Pairs:27 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; No. of Max Strands x Strand Size:7 x 30AWGRoHS Compliant: Yes

SHIELDED PAIRED CABLE; Cable Shielding:Shielded; No. of Pairs:27 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; No. of Max Strands x Strand Size:7 x 30AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2715-500-ND 03F6124
Product Name Multiple Conductor Cables Shielded Paired Cable; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details