54 (27 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 1000.0' (304.8m)
SHIELDED MULTIPAIR CABLE 27PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:27 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL3087-1000-ND | 03F6125 |
| Product Name | Multiple Conductor Cables | Shielded Multipair Cable 27Pr 1000Ft 300V Chrome; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | Foil |