Belden Inc. Multiple Conductor Cables 9526 0601000

Description
38 (19 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
38 (19 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2358-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2358-ND
Multiple Conductor Cables BEL2358-ND
38 (19 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 1000.0' (304.8m)

38 (19 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 19Pr 1000Ft 300V Chrome; Cable Shielding Belden - 03F6122 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 19Pr 1000Ft 300V Chrome; Cable Shielding Belden
03F6122
Shielded Multipair Cable 19Pr 1000Ft 300V Chrome; Cable Shielding Belden 03F6122
SHIELDED MULTIPAIR CABLE 19PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:19 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 19PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:19 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2358-ND 03F6122
Product Name Multiple Conductor Cables Shielded Multipair Cable 19Pr 1000Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
System cable - 706-3057/500-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details