Belden Inc. Multiple Conductor Cables 9524 060500

Description
30 (15 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
30 (15 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2357-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2357-ND
Multiple Conductor Cables BEL2357-ND
30 (15 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)

30 (15 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable 15Pr 500Ft 300V Chrome; Cable Shielding Belden - 03F6118 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 15Pr 500Ft 300V Chrome; Cable Shielding Belden
03F6118
Shielded Multipair Cable 15Pr 500Ft 300V Chrome; Cable Shielding Belden 03F6118
SHIELDED MULTIPAIR CABLE 15PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:15 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 15PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:15 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2357-ND 03F6118
Product Name Multiple Conductor Cables Shielded Multipair Cable 15Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 1368213 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details