Belden Inc. Multiple Conductor Cables 9521 060500

Description
22 (11 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
22 (11 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2355-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2355-ND
Multiple Conductor Cables BEL2355-ND
22 (11 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)

22 (11 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable; Cable Shielding Belden - 03F6115 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable; Cable Shielding Belden
03F6115
Shielded Multiconductor Cable; Cable Shielding Belden 03F6115
SHIELDED MULTICONDUCTOR CABLE; Cable Shielding:Shielded; No. of Pairs:11 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Voltage Rating:300V RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE; Cable Shielding:Shielded; No. of Pairs:11 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2355-ND 03F6115
Product Name Multiple Conductor Cables Shielded Multiconductor Cable; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 2010525 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -20 C (-4 F)
View Details