Belden Inc. Multiple Conductor Cables 9520 060500

Description
18 (9 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
18 (9 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2353-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2353-ND
Multiple Conductor Cables BEL2353-ND
18 (9 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)

18 (9 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable 9Pr 500Ft 300V Chrome; Cable Shielding Belden - 03F6112 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 9Pr 500Ft 300V Chrome; Cable Shielding Belden
03F6112
Shielded Multipair Cable 9Pr 500Ft 300V Chrome; Cable Shielding Belden 03F6112
SHIELDED MULTIPAIR CABLE 9PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 9PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2353-ND 03F6112
Product Name Multiple Conductor Cables Shielded Multipair Cable 9Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details