Belden Inc. Shielded Multipair Cable 19Pr 1000Ft 300V Chrome; Cable Shielding Belden 9519-1000-60

Description
SHIELDED MULTIPAIR CABLE 19PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:19 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 19PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:19 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 19Pr 1000Ft 300V Chrome; Cable Shielding Belden - 15B3888 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 19Pr 1000Ft 300V Chrome; Cable Shielding Belden
15B3888
Shielded Multipair Cable 19Pr 1000Ft 300V Chrome; Cable Shielding Belden 15B3888
SHIELDED MULTIPAIR CABLE 19PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:19 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 19PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:19 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B3888
Product Name Shielded Multipair Cable 19Pr 1000Ft 300V Chrome; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details