Belden Inc. Multiple Conductor Cables 9519 060100

Description
38 (19 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
38 (19 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5767-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5767-100-ND
Multiple Conductor Cables BEL5767-100-ND
38 (19 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)

38 (19 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Multipair Cable 19Pr 100Ft 300V Chrome; Cable Shielding Belden - 87K1900 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 19Pr 100Ft 300V Chrome; Cable Shielding Belden
87K1900
Shielded Multipair Cable 19Pr 100Ft 300V Chrome; Cable Shielding Belden 87K1900
SHIELDED MULTIPAIR CABLE 19PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:19 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 19PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:19 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5767-100-ND 87K1900
Product Name Multiple Conductor Cables Shielded Multipair Cable 19Pr 100Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-027 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details