Belden Inc. Cable Organzer 2U Front&rear Belden 9512-1902-FR

Description
CABLE ORGANZER 2U FRONT&REAR
Description
CABLE ORGANZER 2U FRONT&REAR

Suppliers

Company
Product
Description
Supplier Links
Cable Organzer 2U Front&rear Belden - 42M9818 - Newark, An Avnet Company
Chicago, IL, United States
Cable Organzer 2U Front&rear Belden
42M9818
Cable Organzer 2U Front&rear Belden 42M9818
CABLE ORGANZER 2U FRONT&REAR

CABLE ORGANZER 2U FRONT&REAR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42M9818
Product Name Cable Organzer 2U Front&rear Belden
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details