Belden Inc. Multiple Conductor Cables 9510 0601000

Description
20 (10 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
20 (10 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5763-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5763-1000-ND
Multiple Conductor Cables BEL5763-1000-ND
20 (10 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 1000.0' (304.8m)

20 (10 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 10Pr 1000Ft 300V Chrome; Cable Shielding Belden - 06M4027 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 10Pr 1000Ft 300V Chrome; Cable Shielding Belden
06M4027
Shielded Multipair Cable 10Pr 1000Ft 300V Chrome; Cable Shielding Belden 06M4027
SHIELDED MULTIPAIR CABLE 10PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 10PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5763-1000-ND 06M4027
Product Name Multiple Conductor Cables Shielded Multipair Cable 10Pr 1000Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 1863179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details