Belden Inc. Multiple Conductor Cables 9509 060100

Description
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1862-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1862-100-ND
Multiple Conductor Cables BEL1862-100-ND
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)

18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
PAIRED CABLE, 9 PR, 24AWG STRAND (7X32), PVC INSULATED, INSTRUMENTATION/COMPUTER - 70004896 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 9 PR, 24AWG STRAND (7X32), PVC INSULATED, INSTRUMENTATION/COMPUTER
70004896
PAIRED CABLE, 9 PR, 24AWG STRAND (7X32), PVC INSULATED, INSTRUMENTATION/COMPUTER 70004896
Tinned copper conductors, S-R PVC insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield with tinned copper drain wire. Chrome PVC jacket. UL recognized 2464 300 V, 80°; except Type 8751 300 Vrms, 60°C. NEC Type CMG, CEC Type CMGFTG4, CSA Type AWMIA.

Tinned copper conductors, S-R PVC insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield with tinned copper drain wire. Chrome PVC jacket. UL recognized 2464 300 V, 80°; except Type 8751 300 Vrms, 60°C. NEC Type CMG, CEC Type CMGFTG4, CSA Type AWMIA.

Supplier's Site
Shielded Multipair Cable 9Pr 100Ft 300V Chrome; Cable Shielding Belden - 02F4883 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 9Pr 100Ft 300V Chrome; Cable Shielding Belden
02F4883
Shielded Multipair Cable 9Pr 100Ft 300V Chrome; Cable Shielding Belden 02F4883
SHIELDED MULTIPAIR CABLE 9PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 9PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number BEL1862-100-ND 70004896 02F4883
Product Name Multiple Conductor Cables PAIRED CABLE, 9 PR, 24AWG STRAND (7X32), PVC INSULATED, INSTRUMENTATION/COMPUTER Shielded Multipair Cable 9Pr 100Ft 300V Chrome; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Multicore Cable - 096281-000 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Silver-Coated Copper
View Details
2 suppliers
Armored Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - APC-10FT-NMNM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023060 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details