Belden Inc. Multiple Conductor Cables 9508 060500

Description
16 (8 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
16 (8 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5760-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5760-500-ND
Multiple Conductor Cables BEL5760-500-ND
16 (8 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)

16 (8 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable 8Pr 500Ft 300V Chrome; Cable Shielding Belden - 02F4881 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 8Pr 500Ft 300V Chrome; Cable Shielding Belden
02F4881
Shielded Multipair Cable 8Pr 500Ft 300V Chrome; Cable Shielding Belden 02F4881
SHIELDED MULTIPAIR CABLE 8PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 8PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet
PAIRED CABLE, 8 PR, 24AWG STRAND (7X32), PVC INSULATE, INSTRUMENTATION/COMPUTER - 70004908 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 8 PR, 24AWG STRAND (7X32), PVC INSULATE, INSTRUMENTATION/COMPUTER
70004908
PAIRED CABLE, 8 PR, 24AWG STRAND (7X32), PVC INSULATE, INSTRUMENTATION/COMPUTER 70004908
Tinned copper conductors, S-R PVC insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield with tinned copper drain wire. Chrome PVC jacket. UL recognized 2464 300 V, 80°; except Type 8751 300 Vrms, 60°C. NEC Type CMG, CEC Type CMGFTG4, CSA Type AWMIA.

Tinned copper conductors, S-R PVC insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield with tinned copper drain wire. Chrome PVC jacket. UL recognized 2464 300 V, 80°; except Type 8751 300 Vrms, 60°C. NEC Type CMG, CEC Type CMGFTG4, CSA Type AWMIA.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Serial Cables
Product Number BEL5760-500-ND 02F4881 70004908
Product Name Multiple Conductor Cables Shielded Multipair Cable 8Pr 500Ft 300V Chrome; Cable Shielding Belden PAIRED CABLE, 8 PR, 24AWG STRAND (7X32), PVC INSULATE, INSTRUMENTATION/COMPUTER
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers