Belden Inc. Multiple Conductor Cables 9507 060500

Description
14 (7 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
14 (7 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5758-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5758-500-ND
Multiple Conductor Cables BEL5758-500-ND
14 (7 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)

14 (7 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
PAIRED CABLE, 7 PR, 24AWG STRAND (7X32), PVC INSULATE, INSTRUMENTATION/COMPUTER - 70004907 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 7 PR, 24AWG STRAND (7X32), PVC INSULATE, INSTRUMENTATION/COMPUTER
70004907
PAIRED CABLE, 7 PR, 24AWG STRAND (7X32), PVC INSULATE, INSTRUMENTATION/COMPUTER 70004907
Tinned copper conductors, S-R PVC insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield with tinned copper drain wire. Chrome PVC jacket. UL recognized 2464 300 V, 80°; except Type 8751 300 Vrms, 60°C. NEC Type CMG, CEC Type CMGFTG4, CSA Type AWMIA.

Tinned copper conductors, S-R PVC insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield with tinned copper drain wire. Chrome PVC jacket. UL recognized 2464 300 V, 80°; except Type 8751 300 Vrms, 60°C. NEC Type CMG, CEC Type CMGFTG4, CSA Type AWMIA.

Supplier's Site
Shielded Multipair Cable 7Pr 500Ft 300V Chrome; Cable Shielding Belden - 15B3887 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 7Pr 500Ft 300V Chrome; Cable Shielding Belden
15B3887
Shielded Multipair Cable 7Pr 500Ft 300V Chrome; Cable Shielding Belden 15B3887
SHIELDED MULTIPAIR CABLE 7PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:7 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 7PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:7 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number BEL5758-500-ND 70004907 15B3887
Product Name Multiple Conductor Cables PAIRED CABLE, 7 PR, 24AWG STRAND (7X32), PVC INSULATE, INSTRUMENTATION/COMPUTER Shielded Multipair Cable 7Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details