Belden Inc. Multiple Conductor Cables 9507 060100

Description
14 (7 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
14 (7 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1861-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1861-100-ND
Multiple Conductor Cables BEL1861-100-ND
14 (7 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)

14 (7 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Multipair Cable 7Pr 100Ft 300V Chrome; Cable Shielding Belden - 02F4877 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 7Pr 100Ft 300V Chrome; Cable Shielding Belden
02F4877
Shielded Multipair Cable 7Pr 100Ft 300V Chrome; Cable Shielding Belden 02F4877
SHIELDED MULTIPAIR CABLE 7PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:7 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 7PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:7 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
PAIRED CABLE, 7 PR, 24AWG STRAND (7X32), PVC INSULATED, INSTRUMENTATION/COMPUTER - 70004894 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 7 PR, 24AWG STRAND (7X32), PVC INSULATED, INSTRUMENTATION/COMPUTER
70004894
PAIRED CABLE, 7 PR, 24AWG STRAND (7X32), PVC INSULATED, INSTRUMENTATION/COMPUTER 70004894
Tinned copper conductors, S-R PVC insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield with tinned copper drain wire. Chrome PVC jacket. UL recognized 2464 300 V, 80°; except Type 8751 300 Vrms, 60°C. NEC Type CMG, CEC Type CMGFTG4, CSA Type AWMIA.

Tinned copper conductors, S-R PVC insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield with tinned copper drain wire. Chrome PVC jacket. UL recognized 2464 300 V, 80°; except Type 8751 300 Vrms, 60°C. NEC Type CMG, CEC Type CMGFTG4, CSA Type AWMIA.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Serial Cables
Product Number BEL1861-100-ND 02F4877 70004894
Product Name Multiple Conductor Cables Shielded Multipair Cable 7Pr 100Ft 300V Chrome; Cable Shielding Belden PAIRED CABLE, 7 PR, 24AWG STRAND (7X32), PVC INSULATED, INSTRUMENTATION/COMPUTER
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data