Belden Inc. Multiple Conductor Cables 9505 060U1000

Description
10 (5 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
10 (5 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5239-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5239-1000-ND
Multiple Conductor Cables BEL5239-1000-ND
10 (5 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 1000.0' (304.8m)

10 (5 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 5Pr 1000Ft 300V Chrome; Cable Shielding Belden - 02F4873 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 5Pr 1000Ft 300V Chrome; Cable Shielding Belden
02F4873
Shielded Multipair Cable 5Pr 1000Ft 300V Chrome; Cable Shielding Belden 02F4873
SHIELDED MULTIPAIR CABLE 5PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 5PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5239-1000-ND 02F4873
Product Name Multiple Conductor Cables Shielded Multipair Cable 5Pr 1000Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-292-FF-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details