Belden Inc. Multiple Conductor Cables 9503 060500

Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5750-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5750-500-ND
Multiple Conductor Cables BEL5750-500-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multipair Screened Cable, Computer, 3 Pair, 24 Awg, 0.2 Mm , 7 X 0.2Mm, 498.69 Ft, 152.4 M Rohs Compliant Belden - 35M3476 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Screened Cable, Computer, 3 Pair, 24 Awg, 0.2 Mm , 7 X 0.2Mm, 498.69 Ft, 152.4 M Rohs Compliant Belden
35M3476
Multipair Screened Cable, Computer, 3 Pair, 24 Awg, 0.2 Mm , 7 X 0.2Mm, 498.69 Ft, 152.4 M Rohs Compliant Belden 35M3476
Multipair Screened Cable, Computer, 3 Pair, 24 AWG, 0.2 mm , 7 x 0.2mm, 498.69 ft, 152.4 m RoHS Compliant: Yes

Multipair Screened Cable, Computer, 3 Pair, 24 AWG, 0.2 mm , 7 x 0.2mm, 498.69 ft, 152.4 m RoHS Compliant: Yes

Supplier's Site
Shielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden - 15B3882 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden
15B3882
Shielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden 15B3882
SHIELDED MULTIPAIR CABLE 3PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 3PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet
PAIRED CABLE, 3 PR, 24AWG STRAND (7X32), PVC INSULATE, INSTRUMENTATION/COMPUTER - 70004903 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 3 PR, 24AWG STRAND (7X32), PVC INSULATE, INSTRUMENTATION/COMPUTER
70004903
PAIRED CABLE, 3 PR, 24AWG STRAND (7X32), PVC INSULATE, INSTRUMENTATION/COMPUTER 70004903
Tinned copper conductors, S-R PVC insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield with tinned copper drain wire. Chrome PVC jacket. UL recognized 2464 300 V, 80°; except Type 8751 300 Vrms, 60°C. NEC Type CMG, CEC Type CMGFTG4, CSA Type AWMIA.

Tinned copper conductors, S-R PVC insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield with tinned copper drain wire. Chrome PVC jacket. UL recognized 2464 300 V, 80°; except Type 8751 300 Vrms, 60°C. NEC Type CMG, CEC Type CMGFTG4, CSA Type AWMIA.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Serial Cables
Product Number BEL5750-500-ND 35M3476 15B3882 70004903
Product Name Multiple Conductor Cables Multipair Screened Cable, Computer, 3 Pair, 24 Awg, 0.2 Mm , 7 X 0.2Mm, 498.69 Ft, 152.4 M Rohs Compliant Belden Shielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden PAIRED CABLE, 3 PR, 24AWG STRAND (7X32), PVC INSULATE, INSTRUMENTATION/COMPUTER
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details