Belden Inc. Multiple Conductor Cables 9502 060U1000

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5233-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5233-1000-ND
Multiple Conductor Cables BEL5233-1000-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 1000.0' (304.8m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable, 2Pair, 24Awg, 1000Ft, 300V, Chrome; Cable Shielding Belden - 02F4864 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 2Pair, 24Awg, 1000Ft, 300V, Chrome; Cable Shielding Belden
02F4864
Shielded Multipair Cable, 2Pair, 24Awg, 1000Ft, 300V, Chrome; Cable Shielding Belden 02F4864
SHIELDED MULTIPAIR CABLE, 2PAIR, 24AWG, 1000FT, 300V, CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 2PAIR, 24AWG, 1000FT, 300V, CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet
Multipair Shielded Cable, 2, 24 Awg, 0.2 Mm , 7 X 0.2Mm Rohs Compliant Belden - 38Y7386 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Shielded Cable, 2, 24 Awg, 0.2 Mm , 7 X 0.2Mm Rohs Compliant Belden
38Y7386
Multipair Shielded Cable, 2, 24 Awg, 0.2 Mm , 7 X 0.2Mm Rohs Compliant Belden 38Y7386
Multipair Shielded Cable, 2, 24 AWG, 0.2 mm , 7 x 0.2mm RoHS Compliant: Yes

Multipair Shielded Cable, 2, 24 AWG, 0.2 mm , 7 x 0.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5233-1000-ND 02F4864
Product Name Multiple Conductor Cables Shielded Multipair Cable, 2Pair, 24Awg, 1000Ft, 300V, Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/503-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers