Belden Inc. Multiple Conductor Cables 9502 0601000

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5747-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5747-1000-ND
Multiple Conductor Cables BEL5747-1000-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 1000.0' (304.8m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
PAIRED CABLE, 2 PR, 24AWG STRAND (7X32), PVC INSULATE, INSTRUMENTATION/COMPUTER - 70004915 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 2 PR, 24AWG STRAND (7X32), PVC INSULATE, INSTRUMENTATION/COMPUTER
70004915
PAIRED CABLE, 2 PR, 24AWG STRAND (7X32), PVC INSULATE, INSTRUMENTATION/COMPUTER 70004915
PVC Insulated Overall Beldfoil® Shielded Computer Cables, 24 AWG, 7 x 32 Stranding, 300 V Tinned copper conductors, S-R PVC insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield with tinned copper drain wire. Chrome PVC jacket. UL recognized 2464 300 V, 80°; except Type 8751 300 Vrms, 60°C. NEC Type CMG, CEC Type CMGFTG4, CSA Type AWMIA. Allow balanced signal transmission, which results in lower crosstalk through common mode rejection. Due to the improved noise immunity of twisted pairs, they generally permit higher data speeds than multi-conductor cables.

PVC Insulated Overall Beldfoil® Shielded Computer Cables, 24 AWG, 7 x 32 Stranding, 300 V
Tinned copper conductors, S-R PVC insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield with tinned copper drain wire. Chrome PVC jacket. UL recognized 2464 300 V, 80°; except Type 8751 300 Vrms, 60°C. NEC Type CMG, CEC Type CMGFTG4, CSA Type AWMIA.
Allow balanced signal transmission, which results in lower crosstalk through common mode rejection. Due to the improved noise immunity of twisted pairs, they generally permit higher data speeds than multi-conductor cables.

Supplier's Site
Shielded Multipair Cable 2Pr 1000Ft 300V Chrome; Cable Shielding Belden - 15B3879 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 1000Ft 300V Chrome; Cable Shielding Belden
15B3879
Shielded Multipair Cable 2Pr 1000Ft 300V Chrome; Cable Shielding Belden 15B3879
SHIELDED MULTIPAIR CABLE 2PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number BEL5747-1000-ND 70004915 15B3879
Product Name Multiple Conductor Cables PAIRED CABLE, 2 PR, 24AWG STRAND (7X32), PVC INSULATE, INSTRUMENTATION/COMPUTER Shielded Multipair Cable 2Pr 1000Ft 300V Chrome; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details