Belden Inc. Audio, Control and Instrumentation, 3 Conductor 16 AWG, Unjacketed 9498

Description
3 Conductor 16 AWG stranded (19x29) tinned copper conductors, conductors cabled, PVC insulation, cabled wire (no jacket).
Description
3 Conductor 16 AWG stranded (19x29) tinned copper conductors, conductors cabled, PVC insulation, cabled wire (no jacket).
Datasheet
Datasheet Summary
Powered by GS/AI

The Belden 9498 is a 3 conductor, 16 AWG unjacketed cable designed for audio, control, and instrumentation applications. It features stranded tinned copper conductors (19 strands of 29 AWG each) with PVC insulation. The cable is suitable for low voltage analog signals, low voltage control, line level audio, and panel wiring. The nominal diameter of the conductors is 0.059 inches, and the overall diameter of the cable is 0.243 inches. It has a maximum recommended current of 7.1 amps per conductor at 25°C and a voltage rating of 300 V RMS. The cable operates effectively within a temperature range of -40°C to +80°C and complies with UL AWM Style 1007 standards. This product is intended for indoor use and is not suitable for riser or plenum applications. It is compliant with various EU directives, including RoHS and WEEE, making it a suitable choice for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Belden 9498 is a 3 conductor, 16 AWG unjacketed cable designed for audio, control, and instrumentation applications. It features stranded tinned copper conductors (19 strands of 29 AWG each) with PVC insulation. The cable is suitable for low voltage analog signals, low voltage control, line level audio, and panel wiring. The nominal diameter of the conductors is 0.059 inches, and the overall diameter of the cable is 0.243 inches. It has a maximum recommended current of 7.1 amps per conductor at 25°C and a voltage rating of 300 V RMS. The cable operates effectively within a temperature range of -40°C to +80°C and complies with UL AWM Style 1007 standards. This product is intended for indoor use and is not suitable for riser or plenum applications. It is compliant with various EU directives, including RoHS and WEEE, making it a suitable choice for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Audio, Control and Instrumentation, 3 Conductor 16 AWG, Unjacketed - 9498 - Belden Inc.
St. Louis, MO, United States
Audio, Control and Instrumentation, 3 Conductor 16 AWG, Unjacketed
9498
Audio, Control and Instrumentation, 3 Conductor 16 AWG, Unjacketed 9498
3 Conductor 16 AWG stranded (19x29) tinned copper conductors, conductors cabled, PVC insulation, cabled wire (no jacket).

3 Conductor 16 AWG stranded (19x29) tinned copper conductors, conductors cabled, PVC insulation, cabled wire (no jacket).

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 9498
Product Name Audio, Control and Instrumentation, 3 Conductor 16 AWG, Unjacketed
Product Type Multiconductor Cable
Cable Jacket None
Cable Insulation Polyvinyl Chloride; PVC - Polyvinyl Chloride
Cable Conductor Copper; Tinned Copper - Stranded
Cable Shielding Multiple or Specialty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
OSFP Loopback Cable Assemblies - NLMAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details