Belden Inc. Multiple Conductor Cables 9493 060U500

Description
3 (1.5 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
3 (1.5 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1172-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1172-500-ND
Multiple Conductor Cables BEL1172-500-ND
3 (1.5 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 500.0' (152.4m)

3 (1.5 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 500.0' (152.4m)

Buy Now Datasheet
TRAY CABLE, 1 TRIAD, 18AWG STRAND (7X26), PVC INSULATE, INSTRUMENTATION CHROME - 70005165 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRAY CABLE, 1 TRIAD, 18AWG STRAND (7X26), PVC INSULATE, INSTRUMENTATION CHROME
70005165
TRAY CABLE, 1 TRIAD, 18AWG STRAND (7X26), PVC INSULATE, INSTRUMENTATION CHROME 70005165
Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating.

Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating.

Supplier's Site
Unshielded Multiconductor Cable, 3 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden - 03F6076 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 3 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden
03F6076
Unshielded Multiconductor Cable, 3 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden 03F6076
UNSHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1172-500-ND 70005165 03F6076
Product Name Multiple Conductor Cables TRAY CABLE, 1 TRIAD, 18AWG STRAND (7X26), PVC INSULATE, INSTRUMENTATION CHROME Unshielded Multiconductor Cable, 3 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2.5 ft (7.62 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details