Belden Inc. Multiple Conductor Cables 9493 060U1000

Description
3 (1 Triad) Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 (1 Triad) Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2340-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2340-ND
Multiple Conductor Cables BEL2340-ND
3 (1 Triad) Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)

3 (1 Triad) Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 3 Conductor 18Awg 1000 ; Cable Shielding Belden - 06M4026 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 18Awg 1000 ; Cable Shielding Belden
06M4026
Unshielded Multiconductor Cable 3 Conductor 18Awg 1000 ; Cable Shielding Belden 06M4026
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 18AWG 1000 ; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 18AWG 1000 ; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2340-ND 06M4026
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 3 Conductor 18Awg 1000 ; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Twisted Pair & Multicore Data Cable - 349663 - RS Components, Ltd.
Specs
Cable Length 164 ft (500 dm)
Standards / Certifications RoHS
View Details