Belden Inc. Multiple Conductor Cables 9491 060U500

Description
3 (1 Triad) Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
3 (1 Triad) Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2338-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2338-ND
Multiple Conductor Cables BEL2338-ND
3 (1 Triad) Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)

3 (1 Triad) Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)

Buy Now Datasheet
TRAY CABLE, 1 TRIAD, 22AWG STRAND (7X30), PVC INSULATED, INSTRUMENTATION CHROME - 70005163 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRAY CABLE, 1 TRIAD, 22AWG STRAND (7X30), PVC INSULATED, INSTRUMENTATION CHROME
70005163
TRAY CABLE, 1 TRIAD, 22AWG STRAND (7X30), PVC INSULATED, INSTRUMENTATION CHROME 70005163
Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating.

Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating.

Supplier's Site
Unshielded Multiconductor Cable 3 Conductor 22Awg 500Ft; Cable Shielding Belden - 03F6070 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 22Awg 500Ft; Cable Shielding Belden
03F6070
Unshielded Multiconductor Cable 3 Conductor 22Awg 500Ft; Cable Shielding Belden 03F6070
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:ChromeRoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:ChromeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL2338-ND 70005163 03F6070
Product Name Multiple Conductor Cables TRAY CABLE, 1 TRIAD, 22AWG STRAND (7X30), PVC INSULATED, INSTRUMENTATION CHROME Unshielded Multiconductor Cable 3 Conductor 22Awg 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/615-400 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 13.12 ft (40 dm)
View Details